Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26WH35PN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WH35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WH35PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 100C 100#22D PIN PLUG

TV 100C 100#22D PIN PLUG

Buy Now
 - Amphenol D38999/26WH35PN - PEI-Genesis
Philadelphia, PA, United States
TV 100C 100#22D PIN PLUG CAD

TV 100C 100#22D PIN PLUG CAD

Buy Now
Circular Connector Assemblies - AD38999/26WH35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/26WH35PN-ND
Circular Connector Assemblies AD38999/26WH35PN-ND
100 Position Circular Connector Plug, Male Pins Crimp

100 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace - 57J3923 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace
57J3923
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace 57J3923
CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WH35PN D38999/26WH35PN Amphenol D38999/26WH35PN AD38999/26WH35PN-ND 57J3923
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Assemblies Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Mounting Free Hanging (In-Line)
Voltage Rating 400 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Terminal Blocks - 39.1406 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers