Amphenol Aerospace Corporation Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace D38999/26WJ43SC

Description
TV 43C 23#20 20#16 SKT PLUG
Request a Quote Datasheet
Description
TV 43C 23#20 20#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 43C 23#20 20#16 SKT PLUG

TV 43C 23#20 20#16 SKT PLUG

Buy Now
 - Amphenol D38999/26WJ43SC - PEI-Genesis
Philadelphia, PA, United States
TV 43C 23#20 20#16 SKT PLUG

TV 43C 23#20 20#16 SKT PLUG

Buy Now
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace - 85K0756 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace
85K0756
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace 85K0756
CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WJ43SC Amphenol D38999/26WJ43SC 85K0756
Product Name Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details