Amphenol Aerospace Corporation Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Aerospace D38999/26WH21BN

Description
TV 21C 21#16 SKT PLUG
Request a Quote Datasheet
Description
TV 21C 21#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 21C 21#16 SKT PLUG

TV 21C 21#16 SKT PLUG

Buy Now
 - Amphenol D38999/26WH21BN - PEI-Genesis
Philadelphia, PA, United States
TV 21C 21#16 SKT PLUG CAD

TV 21C 21#16 SKT PLUG CAD

Buy Now
Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Aerospace - 71K3408 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Aerospace
71K3408
Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Aerospace 71K3408
CIRCULAR CONNECTOR PLUG SIZE 23, 21 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Coupling Style:Threaded; Insert Arrangement:23-21 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 21 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Coupling Style:Threaded; Insert Arrangement:23-21 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WH21BN Amphenol D38999/26WH21BN 71K3408
Product Name Circular Connector Plug Size 23, 21 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA55 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Contacts - 1317G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers