Amphenol Aerospace Corporation Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Aerospace D38999/26WJ46AB

Description
TV 46C MIXED PIN PLUG
Request a Quote Datasheet
Description
TV 46C MIXED PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 46C MIXED PIN PLUG

TV 46C MIXED PIN PLUG

Buy Now
 - Amphenol D38999/26WJ46AB - PEI-Genesis
Philadelphia, PA, United States
TV 46C MIXED PIN PLUG CAD

TV 46C MIXED PIN PLUG CAD

Buy Now
Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Aerospace - 81K2002 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Aerospace
81K2002
Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Aerospace 81K2002
CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WJ46AB Amphenol D38999/26WJ46AB 81K2002
Product Name Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
Turret Connectors - 36-1514-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details