TV 128C 128#22D PIN PLUG
CONNECTOR
128 Position Circular Connector Plug, Male Pins Crimp
TV 128C 128#22D PIN PLUG CAD
CIRCULAR CONNECTOR PLUG SIZE 25 128 POSITION, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26WJ35PN | D38999/26WJ35PN | AD38999/26WJ35PN-ND | Amphenol D38999/26WJ35PN | 95J9543 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Circular Connector Plug Size 25 128 Position, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 400 to 500 volts | ||||
| Current Rating | 5.0 amps |