Amphenol Aerospace Corporation Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace D38999/26WJ24PB

Description
TV 24C 12#16 12#12 PIN PLUG
Request a Quote Datasheet
Description
TV 24C 12#16 12#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WJ24PB - PEI-Genesis
Philadelphia, PA, United States
TV 24C 12#16 12#12 PIN PLUG

TV 24C 12#16 12#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
TV 24C 12#16 12#12 PIN PLUG

TV 24C 12#16 12#12 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace - 96J3090 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace
96J3090
Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace 96J3090
CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WJ24PB D38999/26WJ24PB 96J3090
Product Name Circular Connector Plug Size 25, 24 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Communications Solutions - 77AC3411 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Coupling Latch Lock
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Specs
Connector Type Military Connector
View Details