Amphenol Aerospace Corporation Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace D38999/26WJ43SB

Description
TV 43C 23#20 20#16 SKT PLUG
Request a Quote Datasheet
Description
TV 43C 23#20 20#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 43C 23#20 20#16 SKT PLUG

TV 43C 23#20 20#16 SKT PLUG

Buy Now
 - Amphenol D38999/26WJ43SB - PEI-Genesis
Philadelphia, PA, United States
TV 43C 23#20 20#16 SKT PLUG

TV 43C 23#20 20#16 SKT PLUG

Buy Now
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace - 85K0755 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace
85K0755
Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace 85K0755
CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 43 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WJ43SB Amphenol D38999/26WJ43SB 85K0755
Product Name Circular Connector Plug Size 25, 43 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details