Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26WJ11PN

Description
TV 11C 2#20 9#10 PIN PLUG CAD
Request a Quote Datasheet
Description
TV 11C 2#20 9#10 PIN PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WJ11PN - PEI-Genesis
Philadelphia, PA, United States
TV 11C 2#20 9#10 PIN PLUG CAD

TV 11C 2#20 9#10 PIN PLUG CAD

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26WJ11PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WJ11PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WJ11PN
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26WJ11PN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26WJ11PN
MIL Spec Connector - MIL-DTL-38999 III D38999/26WJ11PN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 11C 2#20 9#10 PIN PLUG

TV 11C 2#20 9#10 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 11 Position, Cable; Military Specification Amphenol Aerospace - 71K3418 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 11 Position, Cable; Military Specification Amphenol Aerospace
71K3418
Circular Connector Plug Size 25, 11 Position, Cable; Military Specification Amphenol Aerospace 71K3418
CIRCULAR CONNECTOR PLUG SIZE 25, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 11 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WJ11PN D38999/26WJ11PN D38999/26WJ11PN 71K3418
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 25, 11 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3-109-602-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers