TV 100C 100#22D PIN PLUG CAD
CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1202-D38999/26WH35PC-ND | Amphenol D38999/26WH35PC | 60K5676 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 400 to 500 volts | ||
| Current Rating | 5.0 amps |