The Circular Connector Plug Size 23, part number 96J3072, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates 100 contacts, specifically crimp pin types. It is important to note that the contacts are not supplied with the connector. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications that demand high performance and reliability in harsh environments.
TV 100C 100#22D PIN PLUG
TV 100C 100#22D PIN PLUG CAD
CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26WH35AA | Amphenol D38999/26WH35AA | 96J3072 |
| Product Name | Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace | ||
| Gender | Male / Plug |