TV 46C MIXED PIN PLUG CAD
TV 46C MIXED PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 25, 46 POSITION, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1202-D38999/26WJ46PN-ND | Amphenol D38999/26WJ46PN | D38999/26WJ46PN | 46K6453 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 25, 46 Position, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 600 to 850 volts | |||
| Current Rating | 7.5 to 65.0 amps |