Amphenol Aerospace Corporation Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Aerospace D38999/26WH53SD

Description
TV 53C 53#20 SKT PLUG CAD
Request a Quote Datasheet
Description
TV 53C 53#20 SKT PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WH53SD - PEI-Genesis
Philadelphia, PA, United States
TV 53C 53#20 SKT PLUG CAD

TV 53C 53#20 SKT PLUG CAD

Buy Now
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Aerospace - 53K8834 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Aerospace
53K8834
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Aerospace 53K8834
CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WH53SD 53K8834
Product Name Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Terminal Blocks - 39.2313 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers