Amphenol Aerospace Corporation Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Aerospace D38999/26WH53SB

Description
TV 53C 53#20 SKT PLUG CAD
Request a Quote Datasheet
Description
TV 53C 53#20 SKT PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WH53SB - PEI-Genesis
Philadelphia, PA, United States
TV 53C 53#20 SKT PLUG CAD

TV 53C 53#20 SKT PLUG CAD

Buy Now
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Aerospace - 25K3802 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Aerospace
25K3802
Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Aerospace 25K3802
CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WH53SB 25K3802
Product Name Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers