Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26WJ19PB

Description
TV 19C 19#12 PIN PLUG
Request a Quote Datasheet
Description
TV 19C 19#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 19C 19#12 PIN PLUG

TV 19C 19#12 PIN PLUG

Buy Now
Circular Connector Assemblies - 1178-D38999/26WJ19PB-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26WJ19PB-ND
Circular Connector Assemblies 1178-D38999/26WJ19PB-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol D38999/26WJ19PB - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#12 PIN PLUG CAD

TV 19C 19#12 PIN PLUG CAD

Buy Now
Circular Connector Plug Size 25, 19Pos, Cable; Military Specification Amphenol Aerospace - 25K3806 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 19Pos, Cable; Military Specification Amphenol Aerospace
25K3806
Circular Connector Plug Size 25, 19Pos, Cable; Military Specification Amphenol Aerospace 25K3806
CIRCULAR CONNECTOR PLUG SIZE 25, 19POS, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 19POS, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Aerospace - 30W9068 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Aerospace
30W9068
Circular Connector Plug Size 25, 19 Position, Cable; Military Specification Amphenol Aerospace 30W9068
CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 19 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26WJ19PB 1178-D38999/26WJ19PB-ND Amphenol D38999/26WJ19PB 25K3806
Product Name Circular Connector Assemblies Circular Connector Plug Size 25, 19Pos, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Current Rating 23.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2213657-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 AWG
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1357-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details