Amphenol Aerospace Corporation Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace D38999/26WH35PD

Description
TV 100C 100#22D PIN PLUG CAD
Request a Quote Datasheet
Description
TV 100C 100#22D PIN PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WH35PD - PEI-Genesis
Philadelphia, PA, United States
TV 100C 100#22D PIN PLUG CAD

TV 100C 100#22D PIN PLUG CAD

Buy Now
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace - 95J9539 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace
95J9539
Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace 95J9539
CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WH35PD 95J9539
Product Name Circular Connector Plug Size 23 100 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers