TV 53C 53#20 PIN PLUG CAD
TV 53C 53#20 PIN PLUG CAD
CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26WH53PN | D38999/26WH53PN | 1202-D38999/26WH53PN-ND | 46K6435 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 23, 53 Position, Cable; Military Specification Amphenol Aerospace | ||
| Gender | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 600 to 850 volts |