Amphenol Aerospace Corporation Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Aerospace D38999/26WG35SN-LC

Description
TV 39C MIXED SKT PLUG CAD
Request a Quote Datasheet
Description
TV 39C MIXED SKT PLUG CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26WG35SN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 39C MIXED SKT PLUG CAD

TV 39C MIXED SKT PLUG CAD

Buy Now
TV 39C MIXED SKT PLUG CAD

TV 39C MIXED SKT PLUG CAD

Buy Now
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Aerospace - 56K8824 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Aerospace
56K8824
Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Aerospace 56K8824
CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Coupling Style:Threaded; Insert Arrangement:21-35 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26WG35SN-LC D38999/26WG35SN-LC 56K8824
Product Name Circular Connector Plug Size 21, 79 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Mrdbg02M17000-Ip67 Mrd Circular Shape Connector, 2 Pin / Box Amphenol Communications Solutions - 48AK9383 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details