Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26WJ4PA

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/26WJ4PA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26WJ4PA-ND
Circular Connector Assemblies 1178-D38999/26WJ4PA-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Assemblies - 1202-D38999/26WJ4PA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1202-D38999/26WJ4PA-ND
Circular Connector Assemblies 1202-D38999/26WJ4PA-ND
PLUG

PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
TV 143C 48#20 8#16 PIN PLUG

TV 143C 48#20 8#16 PIN PLUG

Buy Now
 - Amphenol D38999/26WJ4PA - PEI-Genesis
Philadelphia, PA, United States
TV 143C 48#20 8#16 PIN PLUG

TV 143C 48#20 8#16 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace - 46K6445 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace
46K6445
Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace 46K6445
CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 25, 56 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/26WJ4PA-ND D38999/26WJ4PA Amphenol D38999/26WJ4PA 46K6445
Product Name Circular Connector Assemblies Circular Connector Plug Size 25, 56 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Current Rating 7.5 to 13.0 amps
Unlock Full Specs
to access all available technical data