Acme Chip Technology Co., Limited Datasheets for Heavy Duty Rectangular Connectors

Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more

Page: 1 50 100 150 170 180 190 200 210 220 228 229 230 231 232 233 234 235 236 237 238 239 240 250 255
Product Name Notes
.050 SAMARRAY LOW PROFILE OPEN
.050 SAMARRAY OPEN-PIN-FIELD A
.050 SAMARRAY OPEN-PIN-FIELD AR
.100" SHROUDED ELEVATED TERMINAL
2.00 MM FLEXYZ HIGH-DENSITY BOAR
2.00 MM FLEXYZ HIGH-DENSITY ELEV
2.00 MM FLEXYZ HIGH-DENSITY SOCK
2.00 MM FLEXYZ HIGH-DENSITY SQUA
2.00 MM SHROUDED VARIABLE STACK
CONN ARRAY 1.27MM
CONN ARRAY PLUG 100POS SMD GOLD
CONN ARRAY PLUG 150POS VERT GOLD
CONN ARRAY PLUG 160POS SMD GOLD
CONN ARRAY PLUG 200POS SMD GOLD
CONN ARRAY RCPT 160POS SMD GOLD
CONN ARRAY RCPT 400POS SMD GOLD
CONN HD ARRAY RCP 120P VERT GOLD
CONN HD ARRAY RCP 160P VERT GOLD
CONN HD ARRAY RCP 250P VERT GOLD
CONN HDR .100" 10POS
CONN HDR .100" 12POS
CONN HDR .100" 14POS
CONN HDR .100" 6POS
CONN HDR .100" 8POS
CONN HDR POST 16POS GOLD
CONN HDR POST 32POS GOLD
CONN HEADER VERT 10POS 2.54MM
CONN HEADER VERT 14POS 2.54MM
CONN HEADER VERT 6POS 2.54MM
CONN RCPT 5POS 0.079 GOLD PCB
CONN RECPT 200POS 1.27MM SMD
CONN SELF-MATE 100POS SMD GOLD
CONN SELF-MATE 100POS VERT GOLD
CONN SELF-MATE 40POS SMD GOLD
CONN SELF-MATE 40POS VERT GOLD
CONN SELF-MATE 60POS SMD GOLD
CONN SELF-MATE 80POS SMD GOLD
CONN SELF-MATE 80POS VERT GOLD
CONN SKT 2MM PCB 4ROW 40POS
CONN SOCKET 120POS VERT GOLD
CONN SOCKET 20POS VERT GOLD
CONN SOCKET 30POS R/A GOLD
CONN SOCKET 30POS VERT GOLD
CONN SOCKET 40POS R/A GOLD
CONN SOCKET 40POS VERT GOLD
CONN SOCKET 50POS VERT GOLD
CONN SOCKET 80POS VERT GOLD
CONNECTOR
ON-BOARD CONNECTOR
SOCKET, RIGHT-ANGLE, SMT PINS
SOCKET, STRAIGHT, SMT PINS

<< Prev Next >>