Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-105-02-G-D-450

Description
CONN HDR .100" 10POS
Datasheet
Description
CONN HDR .100" 10POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZSS-105-02-G-D-450
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-105-02-G-D-450
CONN HDR .100" 10POS

CONN HDR .100" 10POS

Supplier's Site
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC7578 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC7578
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC7578
HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:10Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:10Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZSS-105-02-G-D-450 40AC7578
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Headers, Plugs and Sockets - 2946-769-603-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 32.0 amps
View Details
4 suppliers