The Header, 14 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for reliable connectivity in various applications. It features a pitch spacing of 2.54 mm and is constructed with a phosphor bronze terminal material. The header is available with different plating options, including gold flash and matte tin, ensuring compatibility with various soldering processes. It operates effectively within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and has a flammability rating of UL 94V-O. With an insulation resistance of 5000 MΩ minimum and a withstand voltage of 1000 VRMS, this header is suitable for demanding environments. It is important to note that the product is designed for through-hole mounting and is part of a series that includes various lead styles and configurations.
HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:14Contacts;
CONN HDR .100" 14POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 40AC7907 | ZSS-107-05-L-D-750 |
| Product Name | Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Termination | Through Hole | Solder |