Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-107-02-G-D-624

Description
CONN HDR .100" 14POS
Datasheet
Description
CONN HDR .100" 14POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZSS-107-02-G-D-624
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-107-02-G-D-624
CONN HDR .100" 14POS

CONN HDR .100" 14POS

Supplier's Site
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC7852 - Newark, An Avnet Company
Chicago, IL, United States
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC7852
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC7852
HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:14Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:14Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZSS-107-02-G-D-624 40AC7852
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data