Samtec Inc. Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec ZSS-103-04-T-D-835

Description
HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:6Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:6Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC7476 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC7476
Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC7476
HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:6Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:6Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZSS-103-04-T-D-835
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-103-04-T-D-835
CONN HDR .100" 6POS

CONN HDR .100" 6POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 40AC7476 ZSS-103-04-T-D-835
Product Name Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details