CONN HDR .100" 8POS
HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:8Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ZSS-104-01-L-D-500 | 40AC7506 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |