HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:6Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
CONN HDR .100" 6POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 40AC7456 | ZSS-103-02-G-D-485 |
| Product Name | Header, 6 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Termination | Through Hole | Solder |