Samtec Inc. Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec ZSS-104-09-S-D-1315

Description
HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:8Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:8Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC7536 - Newark, An Avnet Company
Chicago, IL, United States
Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC7536
Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC7536
HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:8Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:8Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZSS-104-09-S-D-1315
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-104-09-S-D-1315
CONN HDR .100" 8POS

CONN HDR .100" 8POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 40AC7536 ZSS-104-09-S-D-1315
Product Name Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Minitek ® - 10075024-G01-18ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
PCB Headers - 1224712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details