Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-105-04-L-D-840

Description
CONN HDR .100" 10POS
Datasheet
Description
CONN HDR .100" 10POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZSS-105-04-L-D-840
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-105-04-L-D-840
CONN HDR .100" 10POS

CONN HDR .100" 10POS

Supplier's Site
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC7661 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC7661
Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC7661
HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:10Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:10Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZSS-105-04-L-D-840 40AC7661
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR4A4AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details