Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-107-03-S-D-650

Description
CONN HDR .100" 14POS
Description
CONN HDR .100" 14POS
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 14-contact, 2-row through-hole header with a pitch spacing of 2.54 mm, part of the Samtec ZSS series. It features gold-plated contacts and is RoHS compliant. The header is designed for reliable connections and is suitable for various applications requiring a compact and durable connector solution. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. It has an insulation resistance of 5000 MΩ minimum and a dielectric withstanding voltage of 1000 VRMS. The header is constructed from black glass-filled polyester for the insulator material and phosphor bronze for the terminals.

Datasheet Summary
Powered by GS/AI

The product is a 14-contact, 2-row through-hole header with a pitch spacing of 2.54 mm, part of the Samtec ZSS series. It features gold-plated contacts and is RoHS compliant. The header is designed for reliable connections and is suitable for various applications requiring a compact and durable connector solution. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. It has an insulation resistance of 5000 MΩ minimum and a dielectric withstanding voltage of 1000 VRMS. The header is constructed from black glass-filled polyester for the insulator material and phosphor bronze for the terminals.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZSS-107-03-S-D-650
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-107-03-S-D-650
CONN HDR .100" 14POS

CONN HDR .100" 14POS

Supplier's Site
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC7879 - Newark, An Avnet Company
Chicago, IL, United States
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC7879
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC7879
HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:14Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:14Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ZSS-107-03-S-D-650 40AC7879
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data