2.00 mm IDC Ribbon Cable Assem Skt
TCSD IDC socket cable assembly, 10P, 8in
CABLE ASSY, IDC RCPT-IDC RCPT, 10POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position
CABLE ASSY, 10P, IDC RCPT-RCPT, 203.2MM ROHS COMPLIANT: YES
2MM DOUBLE ROW FEMALE IDC ASSEMB
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | TCSD-05-D-08.00-01-N | 9012295 | 83P7807 | 60AJ4492 | TCSD-05-D-08.00-01-N |
| Product Name | Cable Assemblies | Ribbon Cable | Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 8; Connector Type A Samtec | Cable Assy, 10P, Idc Rcpt-Rcpt, 203.2Mm Rohs Compliant Samtec | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Type | Flat Cable |