Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies TCSD-05-D-02.00-01-N

Description
Win Source Part Number: 981981-TCSD-05-D-02. 00-01-N Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ TCSD Number of Positions: 10 Color: Gray, Ribbon Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.167' (50.80mm, 2.00") Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.079" (2.00mm) Pitch - Cable: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SAM8530 Base Product Number: TCSD-05
Request a Quote Datasheet
Description
Win Source Part Number: 981981-TCSD-05-D-02. 00-01-N Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ TCSD Number of Positions: 10 Color: Gray, Ribbon Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.167' (50.80mm, 2.00") Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.079" (2.00mm) Pitch - Cable: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SAM8530 Base Product Number: TCSD-05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
981981-TCSD-05-D-02.00-01-N
Cable Assemblies - Rectangular Cable Assemblies 981981-TCSD-05-D-02.00-01-N
Win Source Part Number: 981981-TCSD-05-D-02. 00-01-N Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ TCSD Number of Positions: 10 Color: Gray, Ribbon Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.167' (50.80mm, 2.00") Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.079" (2.00mm) Pitch - Cable: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: SAM8530 Base Product Number: TCSD-05

Win Source Part Number: 981981-TCSD-05-D-02.00-01-N
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ TCSD
Number of Positions: 10
Color: Gray, Ribbon
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.167' (50.80mm, 2.00")
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.079" (2.00mm)
Pitch - Cable: 0.039" (1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: SAM8530
Base Product Number: TCSD-05

Buy Now Datasheet
Cable Assemblies - TCSD-05-D-02.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-05-D-02.00-01-N
Cable Assemblies TCSD-05-D-02.00-01-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
CABLE ASSEM 2MM 10POS F-F 2" Product overview: TCSD-05-D-02.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-TCSD-05-D-02.00- 01-N can be used for catalog matching and distributor lookup.

CABLE ASSEM 2MM 10POS F-F 2" Product overview: TCSD-05-D-02.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-TCSD-05-D-02.00-01-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ribbon Cable - 9012289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9012289
Ribbon Cable 9012289
TCSD IDC socket cable assembly, 10P, 2in

TCSD IDC socket cable assembly, 10P, 2in

Supplier's Site
Cable Assy, Idc Rcpt-Rcpt, 10Pos, 2; Connector To Connector Samtec - 12P0204 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 10Pos, 2; Connector To Connector Samtec
12P0204
Cable Assy, Idc Rcpt-Rcpt, 10Pos, 2; Connector To Connector Samtec 12P0204
CABLE ASSY, IDC RCPT-RCPT, 10POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 10POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - TCSD-05-D-02.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCSD-05-D-02.00-01-N
Cable Assemblies - Rectangular Cable Assemblies TCSD-05-D-02.00-01-N
CABLE ASSEM 2MM 10POS F-F 2"

CABLE ASSEM 2MM 10POS F-F 2"

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 981981-TCSD-05-D-02.00-01-N TCSD-05-D-02.00-01-N 450-TCSD-05-D-02.00-01-N 9012289 12P0204 TCSD-05-D-02.00-01-N
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies Cable Assembly Ribbon Cable Cable Assy, Idc Rcpt-Rcpt, 10Pos, 2; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding Unshielded No Shielding; Unshielded
Cable Length 0.1670 ft (0.5090 dm) 0.1667 ft (0.5080 dm) 0.1670 ft (0.5090 dm)
Connector Type Socket IDC Receptacle to IDC Receptacle
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-5-S1G9 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 16FT Length - 1321031-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details