Samtec Inc. Ribbon Cable TCSD-17-D-06.00-01-N

Description
TCSD IDC socket cable assembly, 34P, 6in
Request a Quote Datasheet
Description
TCSD IDC socket cable assembly, 34P, 6in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 9012374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9012374
Ribbon Cable 9012374
TCSD IDC socket cable assembly, 34P, 6in

TCSD IDC socket cable assembly, 34P, 6in

Supplier's Site
Cable Assemblies - TCSD-17-D-06.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-17-D-06.00-01-N
Cable Assemblies TCSD-17-D-06.00-01-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 34Pos, 6; Connector Type A Samtec - 84P2671 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 34Pos, 6; Connector Type A Samtec
84P2671
Cable Assy, Idc Rcpt-Idc Rcpt, 34Pos, 6; Connector Type A Samtec 84P2671
CABLE ASSY, IDC RCPT-IDC RCPT, 34POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 34POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 9012374 TCSD-17-D-06.00-01-N 84P2671
Product Name Ribbon Cable Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 34Pos, 6; Connector Type A Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ribbon Cable - 1792507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.4987 ft (1.52 dm)
Standards / Certifications RoHS
View Details