Samtec Inc. IDC/Discrete Wire 2mm (.0787") Pitch IDC Assemblies TCSD

Description
Available up to 25 Contacts Per Row Double Row Selective Gold Plating
Description
Available up to 25 Contacts Per Row Double Row Selective Gold Plating

Suppliers

Company
Product
Description
Supplier Links
IDC/Discrete Wire 2mm (.0787
New Albany, IN, USA
IDC/Discrete Wire 2mm (.0787") Pitch IDC Assemblies
TCSD
IDC/Discrete Wire 2mm (.0787") Pitch IDC Assemblies TCSD
Available up to 25 Contacts Per Row Double Row Selective Gold Plating
  • Available up to 25 Contacts Per Row
  • Double Row
  • Selective Gold Plating
Supplier's Site

Technical Specifications

  Samtec Inc.
Product Category Cable Assemblies
Product Number TCSD
Product Name IDC/Discrete Wire 2mm (.0787") Pitch IDC Assemblies
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR600U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details