2.00 mm IDC Ribbon Cable Assem Skt
CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 10"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position
CABLE ASSY, 16POS, IDC RCPT-RCPT, 254MM ROHS COMPLIANT: YES
2MM DOUBLE ROW FEMALE IDC ASSEMB
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 9012318 | TCSD-08-D-10.00-01-N | 83P8969 | 69AJ9813 | TCSD-08-D-10.00-01-N |
| Product Name | Ribbon Cable | Cable Assemblies | Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 10; Connector Type A Samtec | Cable Assy, 16Pos, Idc Rcpt-Rcpt, 254Mm Rohs Compliant Samtec | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Type | Flat Cable |