Samtec Inc. Flat Flex Cables (FFC, FPC) - ZF5S-25-01-T-WT-K-TR ZF5S-25-01-T-WT-K-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 904247-ZF5S-25-01-T- WT-K-TR Series: ZF5S Operating Temperature Range: -55°C ~ 105°C Features: 25 Position FFC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: ZF5S-25 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4051
Request a Quote
Description
Manufacturer: Samtec Inc. Win Source Part Number: 904247-ZF5S-25-01-T- WT-K-TR Series: ZF5S Operating Temperature Range: -55°C ~ 105°C Features: 25 Position FFC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: ZF5S-25 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4051
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - ZF5S-25-01-T-WT-K-TR - 904247-ZF5S-25-01-T-WT-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - ZF5S-25-01-T-WT-K-TR
904247-ZF5S-25-01-T-WT-K-TR
Flat Flex Cables (FFC, FPC) - ZF5S-25-01-T-WT-K-TR 904247-ZF5S-25-01-T-WT-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 904247-ZF5S-25-01-T- WT-K-TR Series: ZF5S Operating Temperature Range: -55°C ~ 105°C Features: 25 Position FFC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: ZF5S-25 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4051

Manufacturer: Samtec Inc.
Win Source Part Number: 904247-ZF5S-25-01-T-WT-K-TR
Series: ZF5S
Operating Temperature Range: -55°C ~ 105°C
Features: 25 Position FFC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: ZF5S-25
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4051

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 904247-ZF5S-25-01-T-WT-K-TR
Product Name Flat Flex Cables (FFC, FPC) - ZF5S-25-01-T-WT-K-TR
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details