2.00 mm IDC Ribbon Cable Assem Skt
TCSD IDC socket cable assembly, 40P, 6in
CABLE ASSY, IDC RCPT-IDC RCPT, 40POS, 6"; No. of Positions:40Position
CABLE ASSEM 2MM 40POS F-F 6"
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | TCSD-20-D-06.00-01-N | 9012392 | 12P0217 | TCSD-20-D-06.00-01-N |
| Product Name | Cable Assemblies | Ribbon Cable | Cable Assy, Idc Rcpt-Idc Rcpt, 40Pos, 6; No. Of Positions Samtec | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Type | Flat Cable |