Samtec Inc. Cable Assemblies TCSD-10-D-08.00-01-N

Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote
Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-10-D-08.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-10-D-08.00-01-N
Cable Assemblies TCSD-10-D-08.00-01-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Ribbon Cable - 159874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
159874
Ribbon Cable 159874
TCSD 2mm ribbon cable & fem-fem,2X10 w

TCSD 2mm ribbon cable & fem-fem,2X10 w

Supplier's Site
Ribbon Cable - 9012336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9012336
Ribbon Cable 9012336
TCSD IDC socket cable assembly, 20P, 8in

TCSD IDC socket cable assembly, 20P, 8in

Supplier's Site
Cable Assy, Idc Rcpt-Idc Rcpt, 20Pos, 8; Connector Type A Samtec - 83P9874 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 20Pos, 8; Connector Type A Samtec
83P9874
Cable Assy, Idc Rcpt-Idc Rcpt, 20Pos, 8; Connector Type A Samtec 83P9874
CABLE ASSY, IDC RCPT-IDC RCPT, 20POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 20POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site
Cable Assy, 20P, Idc Rcpt-Rcpt, 203.2Mm Rohs Compliant Samtec - 74AJ3297 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 20P, Idc Rcpt-Rcpt, 203.2Mm Rohs Compliant Samtec
74AJ3297
Cable Assy, 20P, Idc Rcpt-Rcpt, 203.2Mm Rohs Compliant Samtec 74AJ3297
CABLE ASSY, 20P, IDC RCPT-RCPT, 203.2MM ROHS COMPLIANT: YES

CABLE ASSY, 20P, IDC RCPT-RCPT, 203.2MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - TCSD-10-D-08.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCSD-10-D-08.00-01-N
Cable Assemblies - Rectangular Cable Assemblies TCSD-10-D-08.00-01-N
2MM DOUBLE ROW FEMALE IDC ASSEMB

2MM DOUBLE ROW FEMALE IDC ASSEMB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCSD-10-D-08.00-01-N 159874 83P9874 74AJ3297 TCSD-10-D-08.00-01-N
Product Name Cable Assemblies Ribbon Cable Cable Assy, Idc Rcpt-Idc Rcpt, 20Pos, 8; Connector Type A Samtec Cable Assy, 20P, Idc Rcpt-Rcpt, 203.2Mm Rohs Compliant Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Wire to Board Cables - 2018091 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details