Samtec Inc. Cable Assemblies TCSD-05-D-10.00-01-N

Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote
Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-05-D-10.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-05-D-10.00-01-N
Cable Assemblies TCSD-05-D-10.00-01-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Ribbon Cable - 9012305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9012305
Ribbon Cable 9012305
TCSD IDC socket cable assembly,10P, 10in

TCSD IDC socket cable assembly,10P, 10in

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - TCSD-05-D-10.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCSD-05-D-10.00-01-N
Cable Assemblies - Rectangular Cable Assemblies TCSD-05-D-10.00-01-N
2MM DOUBLE ROW FEMALE IDC ASSY

2MM DOUBLE ROW FEMALE IDC ASSY

Supplier's Site
Cable Assy, 10Pos, Idc Rcpt-Rcpt, 254Mm Rohs Compliant Samtec - 74AJ3293 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10Pos, Idc Rcpt-Rcpt, 254Mm Rohs Compliant Samtec
74AJ3293
Cable Assy, 10Pos, Idc Rcpt-Rcpt, 254Mm Rohs Compliant Samtec 74AJ3293
CABLE ASSY, 10POS, IDC RCPT-RCPT, 254MM ROHS COMPLIANT: YES

CABLE ASSY, 10POS, IDC RCPT-RCPT, 254MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCSD-05-D-10.00-01-N 9012305 TCSD-05-D-10.00-01-N 74AJ3293
Product Name Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Cable Assy, 10Pos, Idc Rcpt-Rcpt, 254Mm Rohs Compliant Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details