Samtec Inc. Ribbon Cable TCSD-13-D-06.00-01-N

Description
TCSD IDC socket cable assembly, 26P, 6in
Request a Quote
Description
TCSD IDC socket cable assembly, 26P, 6in
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 9012342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9012342
Ribbon Cable 9012342
TCSD IDC socket cable assembly, 26P, 6in

TCSD IDC socket cable assembly, 26P, 6in

Supplier's Site
Cable Assemblies - TCSD-13-D-06.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-13-D-06.00-01-N
Cable Assemblies TCSD-13-D-06.00-01-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - TCSD-13-D-06.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCSD-13-D-06.00-01-N
Cable Assemblies - Rectangular Cable Assemblies TCSD-13-D-06.00-01-N
2MM DOUBLE ROW FEMALE IDC ASSEMB

2MM DOUBLE ROW FEMALE IDC ASSEMB

Supplier's Site
Cable Assy, 26P, Idc Rcpt-Rcpt, 152.4Mm Rohs Compliant Samtec - 69AJ9816 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 26P, Idc Rcpt-Rcpt, 152.4Mm Rohs Compliant Samtec
69AJ9816
Cable Assy, 26P, Idc Rcpt-Rcpt, 152.4Mm Rohs Compliant Samtec 69AJ9816
CABLE ASSY, 26P, IDC RCPT-RCPT, 152.4MM ROHS COMPLIANT: YES

CABLE ASSY, 26P, IDC RCPT-RCPT, 152.4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 9012342 TCSD-13-D-06.00-01-N TCSD-13-D-06.00-01-N 69AJ9816
Product Name Ribbon Cable Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assy, 26P, Idc Rcpt-Rcpt, 152.4Mm Rohs Compliant Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details