2.00 mm IDC Ribbon Cable Assem Skt
2MM DOUBLE ROW FEMALE IDC ASSEMB Product overview: TCSD-08-D-04.00-01-N
2MM DOUBLE ROW FEMALE IDC ASSEMB
CABLE ASSY, 16P, IDC RCPT-RCPT, 101.6MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | TCSD-08-D-04.00-01-N | 450-TCSD-08-D-04.00-01-N | TCSD-08-D-04.00-01-N | 69AJ9812 |
| Product Name | Cable Assemblies | Cable Assembly | Cable Assemblies - Rectangular Cable Assemblies | Cable Assy, 16P, Idc Rcpt-Rcpt, 101.6Mm Rohs Compliant Samtec |
| Cable Shielding | Unshielded | No Shielding; Unshielded | ||
| Cable Length | 0.3330 ft (1.01 dm) | 0.3330 ft (1.01 dm) | ||
| Connector Type | Socket |