Samtec Inc. IDC/Discrete Wire 2mm (.0787") Pitch IDC Assemblies TLSD

Description
Available up to 25 Contacts Per Row Double Row Selective Gold Plating
Datasheet
Description
Available up to 25 Contacts Per Row Double Row Selective Gold Plating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC/Discrete Wire 2mm (.0787
New Albany, IN, USA
IDC/Discrete Wire 2mm (.0787") Pitch IDC Assemblies
TLSD
IDC/Discrete Wire 2mm (.0787") Pitch IDC Assemblies TLSD
Available up to 25 Contacts Per Row Double Row Selective Gold Plating
  • Available up to 25 Contacts Per Row
  • Double Row
  • Selective Gold Plating
Supplier's Site Datasheet

Technical Specifications

  Samtec Inc.
Product Category Cable Assemblies
Product Number TLSD
Product Name IDC/Discrete Wire 2mm (.0787") Pitch IDC Assemblies
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC10605M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male, White color, 29/32/34AWG, 1M Length - 3023050-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details