2.00 mm IDC Ribbon Cable Assem Skt
WTB CONNECTOR, RCPT, 16POS, 2ROW; Product Range:TCSD Series; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination Type:IDC / IDT; Gender:Receptacle; No. of Contacts:16Contacts RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1801865 | TCSD-08-01-N | 83P9497 |
| Product Name | Ribbon Cable | Cable Assemblies | Wtb Connector, Rcpt, 16Pos, 2Row; Product Range Samtec |
| Cable Type | Flat Cable |