Samtec Inc. Ribbon Cable TCSD-13-D-08.00-01-N

Description
TCSD IDC socket cable assembly, 26P, 8in
Request a Quote Datasheet
Description
TCSD IDC socket cable assembly, 26P, 8in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 9012346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9012346
Ribbon Cable 9012346
TCSD IDC socket cable assembly, 26P, 8in

TCSD IDC socket cable assembly, 26P, 8in

Supplier's Site
Cable Assemblies - TCSD-13-D-08.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-13-D-08.00-01-N
Cable Assemblies TCSD-13-D-08.00-01-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 26Pos, 8; Connector Type A Samtec - 84P1354 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 26Pos, 8; Connector Type A Samtec
84P1354
Cable Assy, Idc Rcpt-Idc Rcpt, 26Pos, 8; Connector Type A Samtec 84P1354
CABLE ASSY, IDC RCPT-IDC RCPT, 26POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 26POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 9012346 TCSD-13-D-08.00-01-N 84P1354
Product Name Ribbon Cable Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 26Pos, 8; Connector Type A Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ribbon Cable - 1792560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details