Samtec Inc. Ribbon Cable TCSD-15-D-04.00-01-N

Description
TCSD 2mm ribbon cable & fem-fem,2X15w
Request a Quote Datasheet
Description
TCSD 2mm ribbon cable & fem-fem,2X15w
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 4814831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
4814831
Ribbon Cable 4814831
TCSD 2mm ribbon cable & fem-fem,2X15w

TCSD 2mm ribbon cable & fem-fem,2X15w

Supplier's Site
Cable Assemblies - TCSD-15-D-04.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-15-D-04.00-01-N
Cable Assemblies TCSD-15-D-04.00-01-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 30Pos, 4; Connector Type A Samtec - 84P1961 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 30Pos, 4; Connector Type A Samtec
84P1961
Cable Assy, Idc Rcpt-Idc Rcpt, 30Pos, 4; Connector Type A Samtec 84P1961
CABLE ASSY, IDC RCPT-IDC RCPT, 30POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 30POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4814831 TCSD-15-D-04.00-01-N 84P1961
Product Name Ribbon Cable Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 30Pos, 4; Connector Type A Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hook and Miniature Alligator - 1051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details