Samtec Inc. Ribbon Cable TCSD-08-D-12.00-01-N

Description
2MM IDC CABLE ASSY 16P DUBL END F-F 12"
Request a Quote Datasheet
Description
2MM IDC CABLE ASSY 16P DUBL END F-F 12"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 1982639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1982639
Ribbon Cable 1982639
2MM IDC CABLE ASSY 16P DUBL END F-F 12"

2MM IDC CABLE ASSY 16P DUBL END F-F 12"

Supplier's Site
Cable Assemblies - TCSD-08-D-12.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-08-D-12.00-01-N
Cable Assemblies TCSD-08-D-12.00-01-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 12; Connector To Connector Samtec - 83P9013 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 12; Connector To Connector Samtec
83P9013
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 12; Connector To Connector Samtec 83P9013
CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - TCSD-08-D-12.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCSD-08-D-12.00-01-N
Cable Assemblies - Rectangular Cable Assemblies TCSD-08-D-12.00-01-N
2MM DOUBLE ROW FEMALE IDC ASSEMB

2MM DOUBLE ROW FEMALE IDC ASSEMB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1982639 TCSD-08-D-12.00-01-N 83P9013 TCSD-08-D-12.00-01-N
Product Name Ribbon Cable Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 12; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 Mini-Hook and Alligator Clip - 1021XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details