Samtec Inc. Cable Assemblies TCSD-25-D-08.00-01-N

Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet
Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-25-D-08.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-25-D-08.00-01-N
Cable Assemblies TCSD-25-D-08.00-01-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Ribbon Cable - 159795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
159795
Ribbon Cable 159795
TCSD 2mm ribbon cable & fem-fem,2X25 w

TCSD 2mm ribbon cable & fem-fem,2X25 w

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - TCSD-25-D-08.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCSD-25-D-08.00-01-N
Cable Assemblies - Rectangular Cable Assemblies TCSD-25-D-08.00-01-N
2MM DOUBLE ROW FEMALE IDC ASSEMB

2MM DOUBLE ROW FEMALE IDC ASSEMB

Supplier's Site
Cable Assy, Idc Rcpt-Idc Rcpt, 50Pos, 8; Connector Type A Samtec - 61M4648 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 50Pos, 8; Connector Type A Samtec
61M4648
Cable Assy, Idc Rcpt-Idc Rcpt, 50Pos, 8; Connector Type A Samtec 61M4648
CABLE ASSY, IDC RCPT-IDC RCPT, 50POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 50POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCSD-25-D-08.00-01-N 159795 TCSD-25-D-08.00-01-N 61M4648
Product Name Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 50Pos, 8; Connector Type A Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details