Samtec Inc. Ribbon Cable TCSD-15-D-10.00-01-N

Description
TCSD IDC socket cable assembly,30P, 10in
Request a Quote Datasheet
Description
TCSD IDC socket cable assembly,30P, 10in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 9012368 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9012368
Ribbon Cable 9012368
TCSD IDC socket cable assembly,30P, 10in

TCSD IDC socket cable assembly,30P, 10in

Supplier's Site
Cable Assy, Idc Rcpt-Idc Rcpt, 30P, 10; Connector To Connector Samtec - 84P2107 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 30P, 10; Connector To Connector Samtec
84P2107
Cable Assy, Idc Rcpt-Idc Rcpt, 30P, 10; Connector To Connector Samtec 84P2107
CABLE ASSY, IDC RCPT-IDC RCPT, 30P, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 30P, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 30Pos, Idc Rcpt-Rcpt, 254Mm Rohs Compliant Samtec - 30AJ8164 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 30Pos, Idc Rcpt-Rcpt, 254Mm Rohs Compliant Samtec
30AJ8164
Cable Assy, 30Pos, Idc Rcpt-Rcpt, 254Mm Rohs Compliant Samtec 30AJ8164
CABLE ASSY, 30POS, IDC RCPT-RCPT, 254MM ROHS COMPLIANT: YES

CABLE ASSY, 30POS, IDC RCPT-RCPT, 254MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 9012368 84P2107 30AJ8164
Product Name Ribbon Cable Cable Assy, Idc Rcpt-Idc Rcpt, 30P, 10; Connector To Connector Samtec Cable Assy, 30Pos, Idc Rcpt-Rcpt, 254Mm Rohs Compliant Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
ZK2000-8181-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details