Samtec Inc. IDC/Discrete Wire 2mm (.0787") Pitch IDC Assemblies TCMD

Description
Double Row Tin Plating Through Hole Available up to 25 Pins Per Row
Description
Double Row Tin Plating Through Hole Available up to 25 Pins Per Row

Suppliers

Company
Product
Description
Supplier Links
IDC/Discrete Wire 2mm (.0787
New Albany, IN, USA
IDC/Discrete Wire 2mm (.0787") Pitch IDC Assemblies
TCMD
IDC/Discrete Wire 2mm (.0787") Pitch IDC Assemblies TCMD
Double Row Tin Plating Through Hole Available up to 25 Pins Per Row
  • Double Row
  • Tin Plating
  • Through Hole
  • Available up to 25 Pins Per Row
Supplier's Site

Technical Specifications

  Samtec Inc.
Product Category Cable Assemblies
Product Number TCMD
Product Name IDC/Discrete Wire 2mm (.0787") Pitch IDC Assemblies
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details