Samtec Inc. Ribbon Cable TCSD-13-D-04.00-01-N

Description
TCSD IDC socket cable assembly, 26P, 4in
Request a Quote Datasheet
Description
TCSD IDC socket cable assembly, 26P, 4in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 9012349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9012349
Ribbon Cable 9012349
TCSD IDC socket cable assembly, 26P, 4in

TCSD IDC socket cable assembly, 26P, 4in

Supplier's Site
Cable Assy, Idc Rcpt-Idc Rcpt, 26Pos, 4; Connector Type A Samtec - 84P1249 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 26Pos, 4; Connector Type A Samtec
84P1249
Cable Assy, Idc Rcpt-Idc Rcpt, 26Pos, 4; Connector Type A Samtec 84P1249
CABLE ASSY, IDC RCPT-IDC RCPT, 26POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 26POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 9012349 84P1249
Product Name Ribbon Cable Cable Assy, Idc Rcpt-Idc Rcpt, 26Pos, 4; Connector Type A Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M23G15-EH-10-Q7N-R3LEG14 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type RJ-45; M23x1
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q345-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type IEC 320-C14
View Details
6 suppliers