2.00 mm IDC Ribbon Cable Assembly, Socke
2.00 mm IDC Ribbon Cable Assembly, Socke
2.00 mm IDC Ribbon Cable Assem Skt
WTB CONNECTOR, RCPT, 20POS, 2ROW; Product Range:TCSD Series; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination Type:IDC / IDT; Gender:Receptacle; No. of Contacts:20Contacts RoHS Compliant: Yes
WTB CONNECTOR, RCPT, 20POS, 2ROW; PRODUCT RANGE:TCSD SERIES; CONTACT MATERIAL:BERYLLIUM COPPER; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT TERMINATION TYPE:IDC / IDT; GENDER:RECEPTACLE; NO. OF CONTACTS:20CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1801655 | TCSD-10-01-N | 84P0597 | 38082084 |
| Product Name | Ribbon Cable | Cable Assemblies | Wtb Connector, Rcpt, 20Pos, 2Row; Product Range Samtec | Electrical Cable/Wire |
| Cable Type | Flat Cable |