Samtec Inc. Cable Assemblies TCSD-25-D-02.00-01-N

Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet
Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-25-D-02.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-25-D-02.00-01-N
Cable Assemblies TCSD-25-D-02.00-01-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Ribbon Cable - 9012409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9012409
Ribbon Cable 9012409
TCSD IDC socket cable assembly, 50P, 2in

TCSD IDC socket cable assembly, 50P, 2in

Supplier's Site
Cable Assy, Idc Rcpt-Rcpt, 50Pos, 2; Connector To Connector Samtec - 12P0222 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 50Pos, 2; Connector To Connector Samtec
12P0222
Cable Assy, Idc Rcpt-Rcpt, 50Pos, 2; Connector To Connector Samtec 12P0222
CABLE ASSY, IDC RCPT-RCPT, 50POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 50POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 50Pos, Idc Rcpt-Rcpt, 50.8Mm Rohs Compliant Samtec - 74AJ3302 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 50Pos, Idc Rcpt-Rcpt, 50.8Mm Rohs Compliant Samtec
74AJ3302
Cable Assy, 50Pos, Idc Rcpt-Rcpt, 50.8Mm Rohs Compliant Samtec 74AJ3302
CABLE ASSY, 50POS, IDC RCPT-RCPT, 50.8MM ROHS COMPLIANT: YES

CABLE ASSY, 50POS, IDC RCPT-RCPT, 50.8MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - TCSD-25-D-02.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCSD-25-D-02.00-01-N
Cable Assemblies - Rectangular Cable Assemblies TCSD-25-D-02.00-01-N
CABLE ASSEM 2MM 50POS F-F 2"

CABLE ASSEM 2MM 50POS F-F 2"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCSD-25-D-02.00-01-N 9012409 12P0222 74AJ3302 TCSD-25-D-02.00-01-N
Product Name Cable Assemblies Ribbon Cable Cable Assy, Idc Rcpt-Rcpt, 50Pos, 2; Connector To Connector Samtec Cable Assy, 50Pos, Idc Rcpt-Rcpt, 50.8Mm Rohs Compliant Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data